The NV73C2BTTE15 is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high accuracy, low noise, and excellent stability. The resistor offers a tight tolerance and a low temperature coefficient of resistance (TCR), ensuring consistent performance over a wide range of operating conditions.
Applications
- Precision voltage dividers
- Current sensing circuits
- Instrumentation amplifiers
- Medical equipment
- Automotive electronics
Features
- High precision: Tolerance down to ±0.1%
- Low TCR: Typically ±25 ppm/°C
- Thin film construction
- Low noise
- Excellent long-term stability
- RoHS compliant
Benefits
- Accurate and reliable circuit performance due to high precision and low TCR.
- Minimized noise in sensitive applications.
- Consistent performance over a wide temperature range.
- Long lifespan and stable resistance values.
- Compliance with environmental regulations.
Additional Details
The NV73C2BTTE15 features a thin film resistive element deposited on a high-quality ceramic substrate. This construction provides excellent stability and minimizes the effects of environmental factors on the resistor's performance. The resistor is available in various resistance values and package sizes to suit a wide range of applications. The thin film technology allows for precise control of the resistance value and TCR, resulting in a highly accurate and stable component. The resistor is designed for surface mount assembly and is compatible with automated soldering processes. The operating temperature range is typically -55°C to +155°C. The resistor's low noise characteristics make it suitable for use in sensitive analog circuits. The NV73C2BTTE15 is a reliable and cost-effective solution for precision resistor applications.
The resistor’s small size and high performance make it an ideal choice for compact electronic devices. The thin film construction ensures consistent performance even under harsh operating conditions. The KOA Speer NV73 series is known for its high quality and reliability, making it a popular choice among design engineers. The NV73C2BTTE15 provides a superior alternative to general-purpose chip resistors in applications requiring high precision and stability.