The SPU0409HE5H-7 is a miniature silicon microphone manufactured by Knowles Corporation. It's designed for use in a wide range of applications where small size, low power consumption, and high-quality audio capture are critical. This microphone is typically used in portable devices, headsets, and other audio recording equipment.
Applications:
- Mobile phones
- Tablets
- Headsets
- Laptops
- Hearing aids
Features:
- Small size
- Low power consumption
- High signal-to-noise ratio (SNR)
- Omnidirectional polar pattern
- Surface mount package
Benefits:
- Clear and accurate audio capture
- Extended battery life in portable devices
- Easy integration into electronic circuits
- Reduced board space requirements
- Robust and reliable performance
Technical Specifications: The SPU0409HE5H-7 typically has a sensitivity of -42 dBV/Pa. The signal-to-noise ratio (SNR) is typically 62 dBA. The power supply voltage is typically 1.8V to 3.3V. It is available in a small surface-mount package. Consult the Knowles datasheet for precise acoustic and electrical characteristics, package dimensions, and reflow soldering recommendations.