EN
  • EN
  • DE

SPM0404HE5H-PB-2

Part No SPM0404HE5H-PB-2
Manufacturer Knowles
Catalog Microphones
Description Microphone Mems Analog Omni
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 1.35 mm
Direction Omnidirectional
Height 1.35 mm
Impedance 200 Ω
Length 4.72 mm
Operating Supply Current 190 µA
Operating Supply Voltage 3.6 V
Output Type Analog
RoHS Compliant
Shape Rectangular
Signal to Noise Ratio (SNR) 59 dB
Termination SMD/SMT
Voltage Rating 3.6 V
Width 3.76 mm
Win Source Part Number 1132051-SPM0404HE5H-PB-2
Categories Microphones
Manufacturer Knowles
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM0404HE5H-PB-2 CAD Model

Description

The SPM0404HE5H-PB-2 is a rectangular-shaped omnidirectional microphone with an output type of analog, manufactured by Knowles.

  • Shape: Rectangular
  • Directionality: Omnidirectional
  • Output Type: Analog
  • Impedance: 200 ohms
  • Voltage Rating: 3.6 V
  • Height: 1.35 mm
  • Width: 3.76 mm
  • Length: 4.72 mm
  • Signal to Noise Ratio (SNR): 59 dB
  • Operating Supply Current: 190 microamperes
  • RoHS Compliant: Yes
  • Popularity: Medium

You May Also Be Interested in

Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Analog Devices Inc.
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess