EN
  • EN
  • DE

SPM0102ND3-3

Part No SPM0102ND3-3
Manufacturer Knowles
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Win Source Part Number 338780-SPM0102ND3-3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPM0102ND3-3 CAD Model

Description

The SPM0102ND3-3 is a miniature silicon microphone manufactured by Knowles Corporation. It's part of their SiSonic™ microphone series, known for their small size, high performance, and reliability. This microphone is designed for applications where space is a premium and high-quality audio capture is essential.

Applications

  • Mobile Phones: Used in smartphones for voice calls, voice assistants, and audio recording.
  • Tablets: Integrated into tablets for video conferencing, voice commands, and multimedia applications.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearables for voice input and environmental sound detection.
  • Bluetooth Headsets: Found in Bluetooth headsets and headphones for clear voice communication.
  • Hearing Aids: Utilized in hearing aids and assistive listening devices for sound amplification.

Features

  • Small Size: Miniature package size for integration into compact devices.
  • High Signal-to-Noise Ratio (SNR): Delivers clear audio with minimal background noise.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions.
  • Digital Output: Provides a digital output signal for easy interfacing with digital processors.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Superior Audio Quality: High SNR ensures clear and intelligible audio capture.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Integration: Small size allows for integration into space-constrained applications.
  • Ease of Assembly: SMT design enables efficient and reliable manufacturing processes.
  • Robust Performance: Designed for reliable operation in a variety of environmental conditions.
  • Versatile Applications: Suitable for a wide range of audio capture applications.

Additional Details

The SPM0102ND3-3 silicon microphone incorporates a capacitive sensing element and an integrated preamplifier to provide a digital output signal. Key specifications include sensitivity, frequency response, and power supply voltage. It is crucial to follow the recommended handling and soldering guidelines to prevent damage to the microphone. Comprehensive datasheets and application notes are available from Knowles to assist with proper design and implementation. This microphone adheres to industry standards for quality and performance, ensuring reliable operation in demanding applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess