EN
  • EN
  • DE

EK-23032-C36

Part No EK-23032-C36
Manufacturer Knowles
Catalog Microphones
Description MIC COND ANALOG OMNI -53DB / 100 Hz ~ 10 kHz Analog Microphone Electret Condenser Omnidirectional (-53dB ±2dB @ 74dB SPL) Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series EK
Package Bulk
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -53dB ±2dB @ 74dB SPL
Impedance 4.4 kOhms
Voltage - Rated 1.3 V
Current - Supply 50 µA
Port Location Side
Termination Solder Pads
Size / Dimension 0.219" L x 0.157" W (5.56mm x 3.99mm)
Height (Max) 0.089" (2.26mm)
Shape Rectangular
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1348125-EK-23032-C36
Ultra Librarian 3D Model Ultra Librarian EK-23032-C36 CAD Model

Description

The Knowles 1348125-EK-23032-C36 is an electret condenser microphone from the EK series.

  • Shape: Rectangular
  • Size: 0.219" L x 0.157" W (5.56mm x 3.99mm)
  • Height (Max): 0.089" (2.26mm)
  • Termination: Solder Pads
  • Standard Package: 100
  • Rated Voltage: 1.3V
  • Impedance: 4.4 kOhms
  • Frequency Range: 100 Hz to 10 kHz
  • Output Type: Analog
  • Directivity: Omnidirectional
  • Sensitivity: -53dB ±2dB @ 74dB SPL
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Lowest to $0.9385
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Knowles
Need more? Email Us
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess