EN
  • EN
  • DE

2220Y1K00474KXTWS2

Part No 2220Y1K00474KXTWS2
Manufacturer Knowles Syfer
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 1KV X7R 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 12 Weeks
Features 0.47 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Manufacturer Knowles Syfer
Series StackiCap™, FlexiCap™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 2220 (5750 Metric)
Family Name 2220Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A201A2
HTSUS 8532.24.0020
Other Part Number 1608-1170-1, 1608-1170-2, 1608-1170-3, 1608-2220Y1K00474KXTWS3DKR-ND, 1608-2220Y1K00474KXTWS2CT, 1608-2220Y1K00474KXTWS3TR-ND, 1608-2220Y1K00474KXTWS3CT-ND, 1608-2220Y1K00474KXTWS2DKR, 2220Y1K00474KXTWS3, 1608-1170-6-ND, 1608-1170-2-ND, 1608-2220Y1K00474KXTWS2TR, 1608-1170-3-ND, 1608-1170-6, 1608-1170-1-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905968-2220Y1K00474KXTWS2
Ultra Librarian 3D Model Ultra Librarian 2220Y1K00474KXTWS2 CAD Model

Description

The 905968-2220Y1K00474KXTWS2 capacitor from Knowles Syfer is a ceramic capacitor from the StackiCap™, FlexiCap™ series.

  • Capacitance: 0.47μF
  • Tolerance: ±10%
  • Rated Voltage: 1000V (1kV)
  • Temperature Coefficient: X7R
  • Package: Reel-TR
  • Units per Package: 500
  • Mounting Technology: Surface Mount, MLCC
  • Popularity: High
  • Operating Temperature: -55°C to 125°C
  • Estimated Production Lead Time: 12 weeks
  • ECCN: 3A201A2

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess