EN
  • EN
  • DE

0805J1000331JCT

Part No 0805J1000331JCT
Manufacturer Knowles Syfer
Catalog Ceramic Capacitors
Description CAP CER 330PF 100V C0G/NP0 0805 / 330 pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Knowles Syfer
Packaging Reel - TR
Capacitance 330 pF
Tolerance ±5%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0 (1B)
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.051" (1.30mm)
Base Product Number 0805J
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 0805J1000331JCT-ND,1608-0805J1000331JCTTR,1608-0805J1000331JCT,1608-0805J1000331JCTDKR
Standard Package 3,000
Win Source Part Number 1331424-0805J1000331JCT
Ultra Librarian 3D Model Ultra Librarian 0805J1000331JCT CAD Model

Description

The 0805J1000331JCT is a multilayer ceramic capacitor (MLCC) from Knowles Syfer. It is designed for high-frequency applications requiring stable and reliable capacitance. This capacitor features a capacitance value of 330pF, a voltage rating of 100V, and uses a C0G/NP0 dielectric. It is available in an 0805 surface mount case size.

Applications:

  • RF Circuits: Used in radio frequency applications for impedance matching and filtering.
  • Microwave Circuits: Employed in microwave circuits for stable performance at high frequencies.
  • High-Frequency Circuits: Suitable for various high-frequency applications, including oscillators and filters.
  • Timing Circuits: Used in timing circuits where stability is critical.
  • Bypass Capacitors: Used to bypass noise in sensitive circuits.

Features:

  • C0G/NP0 Dielectric: Provides ultra-stable capacitance with minimal variation over temperature and voltage.
  • High Q Factor: Offers low losses in high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Voltage Rating: Rated for 100V applications.
  • Compact Size: 0805 case size enables high-density circuit designs.

Benefits:

  • Ultra-Stable Performance: C0G/NP0 dielectric ensures capacitance stability with minimal drift.
  • Low Losses: High Q factor minimizes signal losses in high-frequency circuits.
  • Easy Assembly: SMT package simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Reliable Operation: Knowles Syfer capacitors are known for their reliability and performance.

Additional Details:

The 0805J1000331JCT capacitor is housed in an 0805 (2012 metric) case size. The C0G/NP0 dielectric ensures that the capacitance changes very little over the operating temperature range of -55°C to +125°C. It is commonly used in applications where precision and stability are critical, such as in medical devices, aerospace, and high-end audio equipment. The part number indicates a tolerance of ±5%. The capacitor is designed for reflow soldering and adheres to industry standards for reliability and performance.

You May Also Be Interested in

Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess