EN
  • EN
  • DE

KVR800D2N6/2G-SP

Part No KVR800D2N6/2G-SP
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950332-KVR800D2N6/2G-SP
Series *
Ultra Librarian 3D Model Ultra Librarian KVR800D2N6/2G-SP CAD Model

Description

The Kingston KVR800D2N6/2G-SP is a 2GB DDR2 800MHz CL6 SODIMM memory module designed for use in laptops and other small form factor computers. This module provides a significant performance boost over older memory technologies, allowing for faster application loading, smoother multitasking, and improved overall system responsiveness.

Applications

  • Laptop computers
  • Small form factor desktops
  • Embedded systems requiring SODIMM DDR2 memory
  • Memory upgrades for compatible systems

Features

  • 2GB Capacity
  • DDR2 Technology
  • 800MHz Clock Speed
  • SODIMM Form Factor (200-pin)
  • CL6 Latency
  • Unbuffered
  • Non-ECC
  • 1.8V Power Supply

Benefits

  • Improved system performance: The module's high clock speed and low latency result in faster data transfer rates, which can significantly improve application loading times and overall system responsiveness.
  • Increased multitasking capability: The 2GB capacity allows users to run more applications simultaneously without experiencing performance slowdowns.
  • Easy installation: The SODIMM form factor makes the module easy to install in compatible laptops and other small form factor computers.
  • Reliable performance: Kingston is a well-known and trusted brand in the memory industry, and their modules are known for their reliability and stability.
  • Cost-effective upgrade: Upgrading to a 2GB DDR2 module is a relatively inexpensive way to improve the performance of older laptops and computers.

Technical Specifications

The KVR800D2N6/2G-SP module is a 200-pin SODIMM that operates at 1.8V. It is unbuffered and non-ECC. The module has a CAS latency of 6 cycles. It is compliant with JEDEC standards for DDR2 SODIMM memory.

You May Also Be Interested in

Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess