EN
  • EN
  • DE

KVR400D2S4R3/2G

Part No KVR400D2S4R3/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR-400 256MX72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951342-KVR400D2S4R3/2G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR400D2S4R3/2G CAD Model

Description

The Kingston KVR400D2S4R3/2G is a 2GB DDR2 400MHz CL3 SODIMM memory module designed for laptops and other small form factor computers. This module provides a cost-effective way to upgrade the memory of older systems, improving performance and multitasking capabilities. It's a reliable choice for enhancing the responsiveness of compatible laptops and notebooks.

Applications:

  • Laptops and Notebooks: Specifically designed for use in laptops and notebooks that support DDR2 SODIMM memory.
  • System Upgrades: Ideal for upgrading the memory of older laptops to improve performance.
  • Multitasking: Enhances multitasking capabilities, allowing users to run multiple applications simultaneously without experiencing slowdowns.
  • General Computing: Improves overall system responsiveness for everyday tasks such as web browsing and document editing.

Features:

  • 2GB Capacity: Provides a 2GB memory capacity, which is suitable for running older operating systems and applications.
  • DDR2 Technology: Utilizes DDR2 technology for improved speed and bandwidth compared to the original DDR memory.
  • 400MHz Clock Speed: Operates at a clock speed of 400MHz, allowing for reasonable data transfer rates for older systems.
  • SODIMM Form Factor: Designed in the SODIMM (Small Outline Dual Inline Memory Module) form factor for compatibility with laptops and notebooks.
  • CL3 Latency: Features a CAS Latency (CL) of 3, which indicates the delay between a memory request and the data being available.
  • Unbuffered: The memory is unbuffered, meaning it directly communicates with the memory controller without any intermediate buffering.
  • Non-ECC: Does not have error correction capabilities, making it suitable for general-purpose laptop use.
  • 1.8V Voltage: Operates at a voltage of 1.8V, which is typical for DDR2 memory.

Benefits:

  • Improved System Performance: Increases overall system performance for older laptops, resulting in faster application loading times and smoother operation.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Increased Responsiveness: Makes the laptop more responsive, improving the overall user experience.
  • Cost-Effective Upgrade: Provides a cost-effective way to extend the lifespan of older laptops and improve their performance.
  • Easy Installation: Simple to install, requiring minimal technical expertise.

Overall, the Kingston 2GB DDR2 SODIMM is a solid choice for upgrading the memory of older laptops. Its compatibility, speed, and ease of installation make it a worthwhile investment for those looking to improve the performance of their aging systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess