EN
  • EN
  • DE

KVR26N19S8L/8

Part No KVR26N19S8L/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946454-KVR26N19S8L/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR26N19S8L/8 CAD Model

Description

The Kingston KVR26N19S8L/8 is an 8GB DDR4 2666MHz CL19 SODIMM memory module. This module is designed for laptops and small form factor PCs, providing a performance upgrade with its faster clock speed and improved DDR4 technology. The 'L' in the part number indicates a low-voltage version, contributing to improved energy efficiency.

Applications:

  • Laptops
  • Notebooks
  • Small form factor PCs

Features:

  • 8GB capacity
  • DDR4 technology
  • 2666MHz clock speed
  • SODIMM form factor
  • Unbuffered
  • Non-ECC
  • 260-pin
  • 1.2V operating voltage
  • CL19 latency

Benefits:

  • Improved laptop performance
  • Increased multitasking capabilities
  • Faster application loading times
  • Easy to install
  • Lower power consumption compared to DDR3

Technical Specifications:

The KVR26N19S8L/8 is a 260-pin SODIMM. It operates at a low voltage of 1.2V, contributing to improved energy efficiency and longer battery life in laptops. It's an unbuffered module. The module is also non-ECC. The CAS latency (CL) is 19. Its DDR4 architecture provides faster data transfer rates and improved overall performance compared to older DDR3 technology. This memory is designed to meet JEDEC standards for DDR4 SODIMM memory.

This memory module is an excellent choice for upgrading the memory of compatible laptops and small form factor PCs. The 8GB capacity allows for smoother multitasking and improved overall system responsiveness. The 2666MHz clock speed provides a noticeable performance boost. The low-voltage design helps extend battery life in laptops, making it an ideal choice for mobile users.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess