EN
  • EN
  • DE

KVR24N17S8/8BK

Part No KVR24N17S8/8BK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx64 UDIMM (8GB) 8C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946777-KVR24N17S8/8BK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24N17S8/8BK CAD Model

Description

The Kingston KVR24N17S8/8BK is an 8GB DDR4 2400MHz Non-ECC CL17 SODIMM memory module. Designed to enhance the performance of laptops and small form factor PCs, this module offers a significant boost in speed and responsiveness. It adheres to industry standards for DDR4 memory, ensuring compatibility and reliability.

Applications

  • Laptop Performance Upgrade
  • Small Form Factor PC Enhancement
  • Improved Multitasking Capabilities
  • Faster Application Loading
  • Enhanced Gaming Experience (on compatible systems)

Features

  • Capacity: 8GB
  • Memory Type: DDR4 SODIMM
  • Speed: 2400MHz (PC4-19200)
  • CAS Latency: 17
  • Voltage: 1.2V
  • Non-ECC: Unbuffered
  • Pin Count: 260-Pin

Benefits

  • Significant Performance Increase: Provides a noticeable improvement in system speed and responsiveness, especially when running memory-intensive applications.
  • Enhanced Multitasking: Allows for seamless multitasking, enabling users to work with multiple applications simultaneously without experiencing performance slowdowns.
  • Increased Bandwidth: Offers higher bandwidth compared to older DDR memory technologies, resulting in faster data transfer rates and improved overall system performance.
  • Easy Installation: Simple plug-and-play installation process makes it easy for users to upgrade their laptops or small form factor PCs.
  • Reliability: Kingston memory modules are rigorously tested to ensure compatibility, stability, and long-term reliability.

Additional Details

The KVR24N17S8/8BK is a single-rank module featuring a 260-pin SODIMM design. It operates at a voltage of 1.2V, which helps reduce power consumption and heat generation, making it suitable for use in mobile devices and laptops. The module is designed to meet or exceed industry standards for DDR4 memory, ensuring compatibility with a wide range of systems. Upgrading your system's memory with this module can significantly improve overall performance, making it a cost-effective way to enhance productivity and improve the user experience. The 'BK' suffix may denote a specific packaging or revision but does not affect the core functionality of the memory module.

You May Also Be Interested in

Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess