The Kingston KVR24N17S6/4BK is a 4GB DDR4 2400MHz CL17 SODIMM memory module designed for laptops and other small form factor computers. It provides a performance upgrade with its faster clock speed and improved DDR4 technology. The unbuffered design ensures efficient data access.
Applications:
- Laptops
- Notebooks
- Small form factor PCs
Features:
- 4GB capacity
- DDR4 technology
- 2400MHz clock speed
- SODIMM form factor
- Unbuffered
- Non-ECC
- 260-pin
- 1.2V operating voltage
- CL17 latency
Benefits:
- Improved laptop performance
- Increased multitasking capabilities
- Faster application loading times
- Easy to install
- Lower power consumption compared to DDR3
Technical Specifications:
The KVR24N17S6/4BK is a 260-pin SODIMM operating at a low voltage of 1.2V, improving power efficiency. It's an unbuffered module. The module is also non-ECC. The CAS latency (CL) is 17. Its DDR4 architecture offers improved bandwidth and lower power consumption compared to older DDR3 technology. The 'BK' likely denotes a dual pack being sold as a single unit. This memory is designed to meet JEDEC standards for DDR4 SODIMM memory.
This memory module offers a notable performance improvement for compatible laptops and small form factor PCs. The 4GB capacity allows for smoother multitasking and faster application loading times. The 2400MHz clock speed and DDR4 technology provide a noticeable performance boost compared to older DDR3 memory. Its low power consumption can also contribute to longer battery life in laptops.