The Kingston KVR13R9D4/16I is a 16GB DDR3 1333MHz ECC Registered DIMM server memory module. It is designed for servers and workstations, offering enhanced stability and reliability through its ECC (Error Correcting Code) and registered design. This module provides ample memory capacity and speed to handle demanding server workloads.
Applications
- Servers
- Workstations
- Virtualization Environments
- Data Centers
- Cloud Computing
Features
- 16GB Capacity
- DDR3 Technology
- 1333MHz Speed
- ECC (Error Correcting Code)
- Registered DIMM
- 240-Pin DIMM
- 1.5V Voltage
Benefits
- Increased Server Performance: Large memory capacity allows for smooth multitasking and handling of demanding workloads.
- Enhanced System Stability: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
- Improved Reliability: Registered DIMM design reduces electrical load on the memory bus, improving signal integrity and system stability.
- Optimized for Server Environments: Designed to meet the specific requirements of servers and workstations, ensuring compatibility and reliability.
- Reduced Downtime: ECC helps minimize the risk of errors and system failures, leading to increased uptime and productivity.
Technical Specifications
The KVR13R9D4/16I module is a 240-pin DDR3 DIMM that operates at a voltage of 1.5V. It has a CAS latency suitable for its speed. The module meets JEDEC standards, ensuring compatibility and reliability. The ECC functionality is crucial for server environments, as it detects and corrects memory errors. The registered design further enhances stability by reducing electrical load on the memory bus. This memory module is a reliable and cost-effective solution for upgrading or expanding server memory.
The Kingston KVR13R9D4/16I ensures reliable and efficient server performance, handling demanding workloads with ease. It contributes to minimizing downtime and maintaining consistent performance.