EN
  • EN
  • DE

KVR1066D3Q8R7S/8G

Part No KVR1066D3Q8R7S/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949779-KVR1066D3Q8R7S/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1066D3Q8R7S/8G CAD Model

Description

The Kingston ValueRAM KVR1066D3Q8R7S/8G is an 8GB DDR3 Registered ECC DIMM memory module. Designed for servers and high-performance workstations, this module provides enhanced reliability and data integrity through its Error-Correcting Code (ECC) functionality. The registered design ensures stability and performance in demanding environments.

Applications:

  • Servers
  • Workstations
  • Applications requiring error correction
  • High-performance computing
  • Systems demanding data integrity

Features:

  • 8GB Capacity
  • DDR3 Technology
  • 1066MHz Clock Speed
  • Registered DIMM
  • ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits:

  • Enhanced Reliability: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Increased Stability: Registered design improves signal integrity, especially in systems with multiple memory modules.
  • Optimized for Server Environments: Designed to meet the demanding requirements of server and workstation applications.
  • Improved Performance: DDR3 technology provides faster data transfer rates compared to older memory technologies.
  • Cost-Effective: Offers a balance of performance and reliability at a competitive price point.

Additional Details:

The KVR1066D3Q8R7S/8G operates at a voltage of 1.5V, which is standard for DDR3 memory. The ECC functionality is crucial for maintaining data accuracy in critical applications. The registered design ensures that the memory controller receives clean signals, improving overall system stability. It's designed to meet or exceed JEDEC standards. Compatibility should always be verified with the system manufacturer or documentation to ensure proper operation. This module is suitable for use in servers and workstations that require reliable and error-free memory operation.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess