EN
  • EN
  • DE

KSM32RD8/16HDR

Part No KSM32RD8/16HDR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946096-KSM32RD8/16HDR
Series *
Ultra Librarian 3D Model Ultra Librarian KSM32RD8/16HDR CAD Model

Description

The Kingston KSM32RD8/16HDR is a 16GB DDR4 3200MHz ECC Registered DIMM, designed for servers and high-performance workstations. This memory module offers increased speed and data integrity through its Error-Correcting Code (ECC) functionality. The Registered design enhances stability, making it suitable for demanding applications that require continuous operation.

Applications:

  • Servers: Enhancing performance and stability in enterprise server environments.
  • High-Performance Workstations: Powering resource-intensive applications such as video editing, 3D rendering, and scientific simulations.
  • Virtualization Platforms: Providing reliable memory for virtual machines and cloud environments.
  • Data Centers: Supporting large-scale data processing and storage operations with high-density memory configurations.
  • Cloud Computing: Ensuring data integrity and reliability in cloud-based applications and services.

Features:

  • 16GB Capacity: Provides ample memory space for demanding workloads.
  • DDR4 Technology: Delivers faster data transfer rates and improved power efficiency compared to DDR3.
  • 3200MHz Clock Speed: Enables high-speed data processing and responsive system performance.
  • ECC Registered: Detects and corrects single-bit memory errors, enhancing data integrity and system stability.
  • 288-Pin DIMM: Standard form factor for easy installation and compatibility with server and workstation motherboards.
  • 1.2V Low Voltage: Reduces power consumption and heat generation, contributing to energy efficiency.

Benefits:

  • Enhanced Performance: Faster clock speed and high bandwidth improve overall system responsiveness.
  • Improved Data Integrity: ECC technology minimizes the risk of data corruption and system errors.
  • Increased System Stability: Registered design enhances memory module stability, especially in high-density configurations.
  • Reduced Power Consumption: Low voltage operation reduces energy costs and extends the lifespan of components.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Additional Details:

The KSM32RD8/16HDR operates at 1.2V, which aligns with modern DDR4 standards for energy efficiency. The module adheres to JEDEC standards for compatibility and reliability. Its Registered design incorporates a register between the memory chips and the system's memory controller, reducing the electrical load and allowing for higher density configurations while maintaining signal integrity. The combination of ECC and Registered features makes this module ideal for applications where data accuracy and system uptime are critical.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess