EN
  • EN
  • DE

KSM24RD4/32MEI

Part No KSM24RD4/32MEI
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 4Gx72 ECC Reg/RDIMM (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946863-KSM24RD4/32MEI
Series *
Ultra Librarian 3D Model Ultra Librarian KSM24RD4/32MEI CAD Model

Description

The Kingston KSM24RD4/32MEI is a 32GB DDR4 2400MHz ECC Registered DIMM server memory module. Designed for servers and high-performance workstations, this module provides reliability and speed for demanding applications. Its ECC (Error-Correcting Code) functionality ensures data integrity, which is crucial in server environments.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing
  • Virtualization

Features:

  • 32GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • ECC Registered DIMM
  • 288-pin DIMM
  • 1.2V power consumption

Benefits:

  • Increases server performance with fast data transfer rates.
  • Ensures data integrity with ECC error correction.
  • Provides large memory capacity for demanding applications.
  • Reduces the risk of data corruption and system crashes.
  • Compatible with a wide range of server platforms.
  • Enhances system stability and reliability.

Additional Details:

The KSM24RD4/32MEI module operates at a voltage of 1.2V, reducing power consumption and heat generation. Its registered design enhances signal stability and reliability. The 288-pin DIMM form factor ensures compatibility with DDR4-supporting motherboards. It is designed to meet the stringent requirements of server environments, providing a reliable and high-performance memory solution. Detailed specifications, including timings and power consumption, are available in the product datasheet. Proper installation and configuration are essential for optimal performance. Kingston server memory is rigorously tested to ensure compatibility and reliability.

The module helps improve overall system efficiency and is designed for long-term, dependable operation in critical applications.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess