EN
  • EN
  • DE

KSM24ED8/16ME

Part No KSM24ED8/16ME
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400 2Gx72 ECC UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948534-KSM24ED8/16ME
Series *
Ultra Librarian 3D Model Ultra Librarian KSM24ED8/16ME CAD Model

Description

The Kingston KSM24ED8/16ME is a 16GB DDR4 2400MHz ECC Unbuffered DIMM memory module. Designed for servers and workstations, this module provides reliable and high-performance memory for demanding applications. The ECC (Error-Correcting Code) functionality ensures data integrity, making it suitable for critical systems where data accuracy is paramount.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Scientific computing
  • Financial modeling
  • Virtualization

Features:

  • 16GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • ECC Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V voltage
  • Gold-plated contacts

Benefits:

  • Increased system performance with faster memory speeds
  • Improved data reliability with ECC error correction
  • Higher system stability and uptime
  • Enhanced multitasking capabilities
  • Reduced risk of data corruption
  • Lower power consumption compared to older DDR generations
  • Easy installation

Additional Details:

The KSM24ED8/16ME module operates at a voltage of 1.2V, which contributes to lower power consumption and reduced heat generation. It uses gold-plated contacts to ensure a reliable connection with the memory slot. The module is designed to meet industry standards for DDR4 memory and is rigorously tested to ensure compatibility and performance. ECC memory is essential for systems that require high data integrity, such as servers and workstations used for critical applications. This module offers a balance of capacity, speed, and reliability, making it a suitable choice for a wide range of professional applications. It is particularly beneficial in environments where data loss or corruption can have significant consequences. The unbuffered design simplifies installation and improves compatibility with various systems. The module’s 2400MHz speed allows for quick data access and faster processing times, boosting overall system responsiveness.

Technical Specifications:

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2400MHz (PC4-19200)
  • Form Factor: UDIMM (Unbuffered DIMM)
  • ECC: Yes
  • Pins: 288-Pin
  • Voltage: 1.2V

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess