EN
  • EN
  • DE

DSC6053HI3B-048.0000

Part No DSC6053HI3B-048.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 48 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSC6053
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344345-DSC6053HI3B-048.0000
Ultra Librarian 3D Model Ultra Librarian DSC6053HI3B-048.0000 CAD Model

Description

Microchip Technology's DSC6053HI3B-048.0000 Low-Power Precision Oscillator

Introducing the DSC6053HI3B-048.0000, a cutting-edge silicon MEMS oscillator from Microchip Technology, designed to provide a highly stable, precise, and reliable clock signal for a wide range of electronic applications. This compact and energy-efficient component is an excellent choice for designers looking to enhance the performance of their systems while minimizing power consumption.

Key Features

  • Frequency: The DSC6053HI3B-048.0000 offers a fixed output frequency of 48.0000 MHz, providing a stable timing solution for high-speed digital systems.
  • Supply Voltage: Operating at a supply voltage range of 1.71V to 3.63V, this oscillator is versatile enough to support a variety of logic levels and power requirements.
  • Low Power Consumption: Designed for energy-sensitive applications, it maintains low power consumption, making it an ideal choice for battery-operated devices.
  • Stability: With excellent frequency stability, the DSC6053HI3B-048.0000 ensures consistent performance over a wide temperature range and other environmental conditions.
  • Package: The device comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without compromising on functionality.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits and offering a straightforward interface to various microcontrollers and digital processors.

Applications

The DSC6053HI3B-048.0000 is suited for a multitude of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment
  • Networking equipment, such as routers and switches

In summary, the DSC6053HI3B-048.0000 from Microchip Technology represents a blend of modern MEMS technology with robust design, ensuring that your electronic products are powered by a reliable and efficient clock source. Whether it is for consumer electronics or industrial machinery, this precision oscillator is engineered to meet the stringent demands of today's high-performance electronic devices.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess