The KHX1600C9D3B1/4G is a 4GB DDR3 SDRAM module from Kingston's HyperX series, designed for high-performance computing and gaming applications. This module is engineered to deliver enhanced speed and responsiveness for demanding tasks. It is an unbuffered DIMM with a 240-pin configuration.
Applications:
- Gaming PCs
- High-performance desktops
- Content creation workstations
- Overclocking setups
- Video editing systems
Features:
- 4GB capacity
- DDR3 SDRAM technology
- PC3-12800 (DDR3 1600) speed
- 240-pin DIMM form factor
- Unbuffered
- Non-ECC
- XMP (Extreme Memory Profile) support
Benefits:
- Provides ample memory for gaming, video editing, and other memory-intensive applications.
- Offers high-speed data transfer for improved system responsiveness.
- Supports XMP for easy overclocking and performance optimization.
- Enhances gaming experience with smoother frame rates and reduced lag.
- Improves overall system performance and multitasking capabilities.
Technical Specifications:
The module operates at a frequency of 1600MHz with a CAS latency of 9 (CL9). It is a non-ECC (Error Correction Code) module. The XMP support allows users to easily configure the module to its rated speed by selecting the appropriate profile in the system BIOS. It operates at a voltage of 1.65V.
The Kingston HyperX KHX1600C9D3B1/4G is built with high-quality components and rigorously tested to ensure reliability and stability. This memory module is an excellent choice for gamers, content creators, and enthusiasts looking to boost their system's performance.