EN
  • EN
  • DE

KF432C16BB1AK2/32

Part No KF432C16BB1AK2/32
Manufacturer Kingston
Catalog Memory - Modules
Description Kingston FURY Beast RGB 32GB 3200MHz DDR4 CL16 DIMM (Kit of 2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946144-KF432C16BB1AK2/32
Series *
Ultra Librarian 3D Model Ultra Librarian KF432C16BB1AK2/32 CAD Model

Description

The Kingston FURY KF432C16BB1AK2/32 is a 32GB (2x16GB) kit of DDR4-3200 CL16 SDRAM (Synchronous DRAM) memory modules. It is a high-performance memory solution designed for gaming, content creation, and other demanding applications. This kit provides ample memory capacity and speed to ensure smooth and responsive performance.

Applications:

  • Gaming PCs
  • High-Performance Workstations
  • Content Creation (Video Editing, Graphic Design)
  • Memory Intensive Applications
  • High End Desktops

Features:

  • 32GB (2x16GB) Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • DIMM Form Factor
  • CL16 Latency
  • 1.35V Voltage
  • XMP 2.0 Support
  • Black Heat Spreader

Benefits:

  • Increased System Performance: The high speed and large capacity of this memory kit significantly improve system performance, resulting in faster load times, smoother multitasking, and enhanced gaming experiences.
  • Improved Multitasking: With 32GB of memory, you can run multiple demanding applications simultaneously without experiencing slowdowns or performance issues.
  • Enhanced Gaming Experience: High-speed memory is crucial for smooth gaming, especially in demanding titles. This kit provides the bandwidth needed to minimize stuttering and maximize frame rates.
  • XMP 2.0 Support: Intel Extreme Memory Profile (XMP) 2.0 support allows for easy overclocking and optimized performance. Simply enable the XMP profile in your motherboard's BIOS to achieve the rated speeds and timings.
  • Stylish Design: The black heat spreader not only provides effective cooling but also adds a stylish touch to your system.

Additional Details:

This Kingston FURY memory kit is designed to meet the needs of demanding users. It features a 288-pin design and is compatible with systems that support DDR4 3200MHz DIMM memory with a voltage of 1.35V. The CL16 latency indicates the delay between the memory controller requesting data and the data becoming available. The black heat spreader helps to dissipate heat and ensure stable performance even under heavy workloads. The XMP 2.0 support simplifies the overclocking process, allowing you to easily achieve the rated speeds and timings.

You May Also Be Interested in

Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess