EN
  • EN
  • DE

KF432C16BB1AK2/16

Part No KF432C16BB1AK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description Kingston FURY Beast RGB 16GB 3200MHz DDR4 CL16 DIMM (Kit of 2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946147-KF432C16BB1AK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian KF432C16BB1AK2/16 CAD Model

Description

The Kingston Fury KF432C16BB1AK2/16 is a 16GB (2x8GB) kit of DDR4 3200MHz CL16 memory modules. Part of the Kingston Fury Beast series, these modules are designed for high-performance gaming, content creation, and demanding applications. The kit provides a balanced combination of speed, latency, and capacity, making it an excellent choice for users seeking to enhance their system's performance with dual-channel memory.

Applications

  • Gaming PCs: Improves frame rates and reduces stuttering in games.
  • Content Creation Workstations: Enhances performance for video editing, 3D rendering, and graphic design.
  • High-Performance Desktops: Provides faster data access and improved multitasking capabilities.
  • PC Upgrades: A simple way to boost system performance by enabling dual-channel memory.
  • Custom PC Builds: A popular choice for new gaming and enthusiast PC builds that utilize dual-channel architecture.

Features

  • 16GB Kit (2x8GB): Provides ample memory capacity for gaming and content creation.
  • DDR4 Technology: Delivers faster data transfer rates and lower power consumption.
  • 3200MHz Speed: Offers a significant performance boost compared to slower memory modules.
  • CL16 Latency: Provides a balance of speed and responsiveness.
  • XMP Ready: Enables easy overclocking for enhanced performance through pre-defined profiles.
  • Stylish Design: Features a low-profile heat spreader.

Benefits

  • Improved Gaming Performance: Reduces loading times, increases frame rates, and minimizes stuttering in games.
  • Faster Content Creation: Speeds up rendering, encoding, and other demanding tasks in content creation applications.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Easy Overclocking: XMP profiles simplify overclocking for increased performance.
  • Dual-Channel Performance: Provides increased memory bandwidth compared to single-channel configurations.

Additional Details

The KF432C16BB1AK2/16 kit operates at a voltage of 1.35V, which is standard for high-performance DDR4 memory. The modules are equipped with heat spreaders to effectively dissipate heat and maintain stable performance during prolonged use. They are designed to be compatible with a wide range of motherboards that support DDR4 memory and dual-channel configurations. The XMP ready profiles allow users to easily enable overclocking settings in the BIOS, unlocking higher performance. This memory kit provides a compelling combination of performance, features, and reliability, making it an excellent choice for gamers and content creators.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess