EN
  • EN
  • DE

IKVP50/128GB

Part No IKVP50/128GB
Manufacturer Kingston
Catalog Memory Cards
Description 128GB USB 3.2 Gen 1 IronKey Vault Privacy 50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461573-IKVP50/128GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 128GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 250MB/s
Speed - Write 180MB/s
Operating Temperature 0°C ~ 60°C
Size / Dimension 77.90mm L x 21.90mm W x 12.00mm H
Ultra Librarian 3D Model Ultra Librarian IKVP50/128GB CAD Model

Description

The IKVP50/128GB is a cutting-edge USB flash drive presented by Kingston Retail, embodying the perfect blend of security and performance. With a robust storage capacity of 128GB, this USB 3.2 Gen 1 device is part of the IronKey Vault Privacy 50 series, specifically designed to meet the high-security needs of data storage and transportation. It is engineered to safeguard sensitive information with top-tier encryption technologies, making it an ideal choice for professionals and enterprises demanding the highest security standards. The device's seamless integration of advanced security features with the convenience of a portable flash drive form factor sets it apart in the market. Its durable design ensures longevity and reliability, even in the most challenging environments, making it a trustworthy companion for storing crucial data.

You May Also Be Interested in

Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 120GB MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Kingston
Memory Cards 16GB microSDHC Industrial C10 A1 pSLC Card + SD Adapter
Lowest to $73.6488
Phoenix Contact
SD-FLASH-2GB-EV-EMOB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess