EN
  • EN
  • DE

HX430C15PB3K2/16

Part No HX430C15PB3K2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3000 1Gx64x2 UDIMM HyperX FURY Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946173-HX430C15PB3K2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX430C15PB3K2/16 CAD Model

Description

The Kingston HX430C15PB3K2/16 is a 16GB (2x8GB) kit of DDR4-3000MHz CL15 DIMM high-performance memory modules from Kingston's HyperX Predator series. Specifically engineered for high-end gaming rigs, overclocking enthusiasts, and content creators who demand the utmost in speed and responsiveness. This kit provides a significant boost in memory bandwidth and overall system performance.

Applications:

  • High-end gaming PCs
  • Professional workstations for video editing and 3D rendering
  • Overclocking and extreme performance setups
  • Content creation and digital media applications
  • Demanding applications requiring large amounts of memory bandwidth

Features:

  • 16GB (2x8GB) Kit: Contains two 8GB memory modules, optimized for dual-channel operation.
  • DDR4 Technology: Utilizes the latest DDR4 technology for increased bandwidth and efficiency.
  • 3000MHz Speed: Operates at a high frequency of 3000MHz, delivering exceptional data transfer rates.
  • CL15 Latency: Features a CAS Latency (CL) of 15, balancing speed and responsiveness.
  • Black Heat Spreader: Equipped with an aggressive black heat spreader to efficiently dissipate heat.
  • Intel XMP Ready: Fully supports Intel Extreme Memory Profiles (XMP) for easy overclocking and performance tuning.
  • Optimized for Intel and AMD Platforms: Designed to work seamlessly with both Intel and AMD high-end chipsets.

Benefits:

  • Unmatched Gaming Performance: Delivers higher frame rates, smoother gameplay, and reduced load times.
  • Accelerated Content Creation: Speeds up rendering, encoding, and other content creation tasks.
  • Enhanced Multitasking: Enables seamless multitasking and running multiple demanding applications concurrently.
  • Improved System Responsiveness: Makes your system feel faster and more responsive overall.
  • Easy Overclocking: Intel XMP support simplifies the process of overclocking for increased performance.
  • Rock-Solid Stability: High-quality components and robust heat spreader ensure stable operation even under heavy loads.

Additional Details:

The Kingston HX430C15PB3K2/16 memory kit is engineered for maximum performance and reliability. The aggressive black heat spreader not only looks great but also effectively dissipates heat, ensuring stable operation even during intense gaming sessions or demanding workloads. Intel XMP support allows users to easily overclock the memory to its rated speed or beyond. Compatibility should always be verified with the motherboard's QVL (Qualified Vendor List) or by consulting the manufacturer's specifications to ensure optimal performance and stability. This kit requires a DDR4 compatible motherboard and CPU to function correctly.

You May Also Be Interested in

Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess