EN
  • EN
  • DE

HX426C16FB4K2/32

Part No HX426C16FB4K2/32
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 1Gx64x4 UDIMM HyperX FURY Kit (32GB 2x16G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946390-HX426C16FB4K2/32
Series *
Ultra Librarian 3D Model Ultra Librarian HX426C16FB4K2/32 CAD Model

Description

The Kingston HyperX Fury Black HX426C16FB4K2/32 is a 32GB (2x16GB) kit of DDR4 2666MHz CL16 memory modules. Part of the HyperX Fury Black series, it is designed for high-performance gaming, content creation, and demanding applications. The kit provides a substantial amount of memory, along with a balance of speed and latency, making it an excellent choice for users seeking to enhance their system's performance with dual-channel memory.

Applications

  • Gaming PCs: Enhances performance in memory-intensive games.
  • Content Creation Workstations: Improves performance for video editing, 3D rendering, and graphic design.
  • High-Performance Desktops: Provides ample memory for running multiple applications and virtual machines.
  • PC Upgrades: A straightforward way to boost system performance.
  • Custom PC Builds: A popular choice for new gaming and content creation PC builds.

Features

  • 32GB Kit (2x16GB): Provides ample memory capacity for demanding applications.
  • DDR4 Technology: Delivers faster data transfer rates and lower power consumption compared to DDR3.
  • 2666MHz Speed: Offers a significant performance boost compared to slower memory modules.
  • CL16 Latency: Provides a balance of speed and responsiveness.
  • XMP Ready: Enables easy overclocking for enhanced performance.
  • Stylish Design: The black heat spreader adds an aesthetic touch to any system.

Benefits

  • Improved Gaming Performance: Reduces loading times, increases frame rates, and minimizes stuttering.
  • Faster Content Creation: Speeds up rendering, encoding, and other demanding tasks.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Easy Overclocking: XMP profiles simplify overclocking for increased performance.
  • Dual-Channel Performance: Provides increased memory bandwidth compared to single-channel configurations.

Additional Details

The HX426C16FB4K2/32 kit operates at a voltage of 1.2V, which is standard for DDR4 memory, and features a sleek black heat spreader to dissipate heat and maintain stable performance during extended use. The modules are designed to be compatible with a wide range of motherboards that support DDR4 memory and dual-channel configurations. Its XMP ready profiles allow users to easily enable overclocking settings in the BIOS, unlocking even greater performance potential. This memory kit provides a strong balance of capacity, performance, and reliability, making it an excellent choice for gamers, content creators, and power users.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess