EN
  • EN
  • DE

HX421C14FBK2/8

Part No HX421C14FBK2/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 512Mx64x2 UDIMM HyperX FURY Kit (8GB 2x4G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947054-HX421C14FBK2/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX421C14FBK2/8 CAD Model

Description

The Kingston HX421C14FBK2/8 is an 8GB (2 x 4GB) kit of DDR4-2133MHz CL14 SDRAM (Synchronous DRAM) memory modules, part of Kingston's HyperX Fury Black series. This dual-channel kit is designed for desktop computers, offering improved performance and responsiveness compared to standard memory modules. It's an excellent choice for users looking to upgrade their systems for gaming, content creation, or general-purpose computing.

Applications

  • Gaming PCs
  • High-performance desktop computers
  • Content creation workstations (video editing, graphic design)
  • Systems requiring increased memory bandwidth
  • General purpose computing with demanding applications

Features

  • 8GB Kit (2 x 4GB): Dual-channel configuration for increased memory bandwidth.
  • DDR4-2133MHz: Operates at a frequency of 2133MHz, providing fast data transfer rates.
  • CL14 Latency: CAS Latency of 14 ensures quick response times.
  • 1.2V Voltage: Operates at 1.2V, reducing power consumption and heat generation.
  • Black Heat Spreader: Stylish black heat spreader for efficient heat dissipation and a modern look.
  • Plug and Play: Easy installation with automatic overclocking up to the specified speed.

Benefits

  • Improved System Performance: Faster memory speeds result in quicker application loading times, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Higher frame rates and smoother gameplay in demanding games.
  • Increased Productivity: Faster processing of large files and complex tasks in content creation applications.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and cooler system temperatures.
  • Easy Installation: Plug and Play functionality eliminates the need for complex BIOS configurations.

Additional Details

The HX421C14FBK2/8 is a 288-pin unbuffered DIMM. It supports Intel's XMP (Extreme Memory Profile), allowing for automatic overclocking to the specified speed when used with compatible motherboards. The black heat spreader is designed to keep the memory modules cool even under heavy load, ensuring stable performance and long-term reliability. The memory is non-ECC (Error-Correcting Code), making it suitable for consumer-grade desktops and gaming PCs. The dual-channel configuration effectively doubles the memory bandwidth, providing a significant performance boost in memory-intensive applications. The operating temperature range is typically between 0°C and 85°C. Its low-profile design ensures compatibility with a wide range of CPU coolers and system builds.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess