EN
  • EN
  • DE

EMMC16G-V100

Part No EMMC16G-V100
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956274-EMMC16G-V100
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC16G-V100 CAD Model

Description

The EMMC16G-V100 is an embedded MultiMediaCard (eMMC) device manufactured by Kingston. It provides a high-density, non-volatile storage solution for a wide range of embedded applications. This eMMC module integrates flash memory and a controller into a single package, simplifying integration and reducing board space requirements.

Applications

  • Smartphones: Primary storage for operating system, applications, and user data.
  • Tablets: Storage for operating system, applications, and multimedia content.
  • Embedded Systems: Storage for firmware, operating systems, and application data in various embedded devices.
  • Digital Cameras: Storage for images and videos.
  • GPS Devices: Storage for maps and navigation data.

Features

  • 16GB Capacity: Provides ample storage for most embedded applications.
  • eMMC 5.1 Interface: Supports the eMMC 5.1 standard for high-speed data transfer.
  • NAND Flash Memory: Utilizes NAND flash memory for non-volatile storage.
  • Integrated Controller: Includes a built-in controller for managing flash memory operations.
  • High-Speed Data Transfer: Supports high-speed data reads and writes.
  • Power Management: Optimized for low power consumption in mobile devices.

Benefits

  • Simplified Integration: Integrated package simplifies design and reduces development time.
  • High Performance: eMMC 5.1 interface enables fast data access and improved system performance.
  • Compact Size: Small footprint allows for integration into space-constrained devices.
  • Reliable Storage: NAND flash memory provides reliable and durable storage.
  • Low Power Consumption: Optimized for power efficiency in mobile and embedded applications.

Additional Details

The EMMC16G-V100 supports various eMMC features, including boot mode, secure erase, and field firmware updates. The integrated controller handles wear leveling, bad block management, and error correction. The device operates over a specified temperature range. The power consumption varies depending on the operating mode. Kingston provides detailed specifications and application notes for this eMMC module. The reliability and performance characteristics are typically specified in the datasheet. The eMMC interface simplifies the connection to a host processor.

You May Also Be Interested in

Kingston
16GB eMMC
Lowest to $26.3910
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Diodes Incorporated
32GB eMMC
Need more? Email Us
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess