EN
  • EN
  • DE

EMMC04G-M627-X02R

Part No EMMC04G-M627-X02R
Manufacturer Kingston
Catalog EMMC
Description 4GB eMMC v5.0 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956394-EMMC04G-M627-X02R
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC04G-M627-X02R CAD Model

Description

The EMMC04G-M627-X02R is an embedded MultiMediaCard (eMMC) component manufactured by Kingston. This device provides a managed NAND flash memory solution, simplifying the design and integration of storage into various electronic products. It combines NAND flash memory with a controller in a single package, offering reliable data storage and high performance.

Applications

  • Smartphones: Used as internal storage for operating systems, applications, and user data.
  • Tablets: Provides storage for system files, applications, and user-generated content.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile memory, such as industrial control systems and point-of-sale terminals.
  • IoT Devices: Used in Internet of Things (IoT) devices for storing firmware, configuration data, and sensor readings.
  • Wearable Devices: Provides storage for applications and data in smartwatches, fitness trackers, and other wearables.

Features

  • 4GB Storage Capacity: Offers 4GB of NAND flash memory for storing data and applications.
  • eMMC Interface: Complies with the eMMC standard, providing a standardized interface for easy integration.
  • Managed NAND: Incorporates a controller that manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
  • High Performance: Delivers high read and write speeds, enabling fast boot times and application loading.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • Simplified Integration: The managed NAND solution simplifies integration, reducing the need for complex flash memory management code.
  • Reliable Data Storage: Features built-in error correction and wear leveling, ensuring reliable data storage over the lifespan of the device.
  • Improved Performance: High read and write speeds enhance system performance, providing a responsive user experience.
  • Reduced Time to Market: Standardized eMMC interface and managed NAND functionality reduce development time.
  • Optimized Power Efficiency: Low power consumption extends battery life in portable devices.

Additional Details

The EMMC04G-M627-X02R operates at a voltage of 3.3V. It supports various eMMC features, including boot mode, sleep mode, and high-speed data transfer. The operating temperature range typically spans from -25°C to +85°C, making it suitable for a wide range of environments. The device is available in a compact BGA package, allowing for space-efficient designs. The specific performance characteristics, such as read and write speeds, can be found in the product datasheet provided by Kingston. The eMMC standard ensures compatibility with various host systems, simplifying the development process and reducing integration challenges. It is often used in devices that require fast and reliable storage in a small form factor.

You May Also Be Interested in

Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess