EN
  • EN
  • DE

16EMCP08-NL3DTB28

Part No 16EMCP08-NL3DTB28
Manufacturer Kingston
Catalog DDR
Description eMCP 16GB eMMC5.1 + 8Gb LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956878-16EMCP08-NL3DTB28
Series *
Ultra Librarian 3D Model Ultra Librarian 16EMCP08-NL3DTB28 CAD Model

Description

The Kingston 16EMCP08-NL3DTB28 is an embedded Multi-Chip Package (eMCP) designed for mobile and embedded applications. This memory solution integrates NAND flash memory and LPDDR into a single package, offering a compact and efficient solution for devices requiring both storage and working memory. It's commonly used in smartphones, tablets, wearable devices, and other portable electronics.

Applications:

  • Smartphones: Used as the primary storage and memory for operating systems, applications, and user data.
  • Tablets: Similar to smartphones, it provides storage and memory capabilities for tablet devices.
  • Wearable Devices: Powers smartwatches, fitness trackers, and other wearables, providing essential storage and memory functions.
  • Embedded Systems: Integrated into various embedded systems requiring compact and efficient memory solutions, such as industrial control systems and IoT devices.

Features:

  • eMCP (embedded Multi-Chip Package): Combines NAND flash memory and LPDDR into a single package, reducing the board space and simplifying the design.
  • High-Density Storage: Offers significant storage capacity for storing operating systems, applications, and data.
  • Low Power Consumption: Designed for low power operation, extending the battery life of portable devices.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, improving the performance of applications and system operations.
  • Compact Size: The small footprint allows for integration into space-constrained devices.

Benefits:

  • Reduced Board Space: The integrated design minimizes the required board space, enabling smaller and more compact device designs.
  • Improved Performance: High-speed data transfer rates ensure fast and responsive application performance.
  • Extended Battery Life: Low power consumption optimizes battery life for portable devices.
  • Simplified Design: Integrating memory and storage into one package simplifies the design process, reducing complexity and time-to-market.
  • Enhanced Reliability: Designed for reliable operation in demanding environments, ensuring data integrity and system stability.

Additional Details:

Specific technical specifications will vary depending on the exact configuration of the 16EMCP08-NL3DTB28. Key parameters to consider include the NAND flash memory capacity (e.g., 32GB, 64GB, 128GB), the LPDDR type and capacity (e.g., LPDDR4, 4GB, 8GB), and the operating voltage. Refer to the official Kingston datasheet for precise details on the data transfer rates, power consumption, and operating temperature range.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess