EN
  • EN
  • DE

08EMCP08-NL3DT527-A01

Part No 08EMCP08-NL3DT527-A01
Manufacturer Kingston
Catalog DDR
Description 8GB TLC eMMC+8Gb LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956906-08EMCP08-NL3DT527-A01
Series *
Ultra Librarian 3D Model Ultra Librarian 08EMCP08-NL3DT527-A01 CAD Model

Description

The 08EMCP08-NL3DT527-A01 is an eMMC (embedded MultiMediaCard) memory module manufactured by Kingston. As with other eMMC products, this is a flash memory solution frequently used in portable electronic devices and embedded systems.

Applications:

  • Smartphones: Provides storage for the operating system, user applications, and personal data.
  • Tablets: Functions as the primary storage for the operating system, applications, and files.
  • Embedded Systems: Used within embedded systems for storing the operating system, application code, and data.
  • Portable Gaming Devices: Acts as storage for games, media, and user data.

Features:

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and reliable performance.
  • NAND Flash Memory: Employs NAND flash memory for non-volatile data storage, retaining data even without power.
  • High Storage Capacity: Provides sufficient storage for operating systems, applications, and multimedia content.
  • High Data Transfer Speeds: Offers fast read and write speeds, contributing to quick boot times and application loading.
  • Managed NAND: Integrates a controller to manage the NAND flash memory, handling wear leveling and error correction automatically.

Benefits:

  • Reliable Data Storage: Delivers reliable and durable data storage for critical applications.
  • Enhanced System Performance: Enables fast boot times and smooth application performance.
  • Simplified Integration: Managed NAND simplifies the integration process, reducing development time.
  • Compact Form Factor: Allows for use in small, portable devices due to its compact design.

The 08EMCP08-NL3DT527-A01 eMMC module is a comprehensive storage solution tailored for mobile and embedded applications. The key technical specifications include storage capacity (likely 8GB based on the '08' in the part number), operating voltage, temperature range, and the specific read/write performance characteristics. The 'NL3DT527-A01' suffix likely indicates specific performance, packaging, or revision details. For accurate specifications and proper application guidelines, consult the official Kingston datasheet for the 08EMCP08-NL3DT527-A01.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess