Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 900mcd
Lens Style Round with Domed Top
Lens Size 0.70mm Dia
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 60°
Mounting SMD (SMT)
Wavelength - Dominant 625nm
Wavelength - Peak 640nm
Package / Case 0603 (1608 Metric)
Supplier Device Package Chip LED
Dimension 1.60mm L x 0.80mm W
Height (Max) 1.10mm
Base Product Number APTD1608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names APTD1608SECJ3,754-1542-1,754-1542-2,754-1542-6
Standard Package 2,000
Win Source Part Number 1010146-APTD1608SEC/J3
Ultra Librarian 3D Model Ultra Librarian APTD1608SEC/J3 CAD Model

Description

The Kingbright APTD1608SEC/J3 is an SMD (SMT) LED indication-discrete that emits red light with a millicandela rating of 900mcd.

  • Forward Voltage: 2.2V
  • Current: 20mA
  • Lens Style: Round with a Domed Top
  • Lens Size: 0.70mm Diameter
  • Package/Case: 0603 (1608 Metric)
  • Dimensions: 1.60mm L x 0.80mm W

You May Also Be Interested in

Kingbright
Green 565nm LED Indication - Discrete 2.5V SOT-23
Lowest to $0.3815
ECAD model for KM-23SGD-F
Kingbright
120° Red, Green 75mW SMD LED Indication - Discrete RoHS
Lowest to $0.1631
ECAD model for KAA-3528SURKCGKC
Dialight
598-8191-107F Dialight Single Color LEDs Blue Water Clr 160mcd 475nm datasheet, inventory, & pricing.
Lowest to $0.4432
ECAD model for 598-8191-107F
Dialight
598-8220-107F Dialight Single Color LEDs Red Orange, 625nm 150mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 598-8220-107F
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0278
ECAD model for 15-21/GHC-YR1S2/2T
Lumex Opto/Components Inc.
LED T-5MM 565NM GREEN TRANSP
Need more? Email Us
ECAD model for SSL-LX5093GT-11
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0288
ECAD model for 67-21S/KKW-H506534Z15/2T
Vishay
LED RED SMD MINILED SMD
Lowest to $0.3029
ECAD model for VLMR234ABCA-GS08
Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
ECAD model for HSMA-A460-W50M1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5614 $50.5260
220+ $0.4607 $101.3540
340+ $0.4463 $151.7420
465+ $0.4319 $200.8335
600+ $0.4175 $250.5000
805+ $0.3743 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,500 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention