EN
  • EN
  • DE

AA2810AVWD1S

Part No AA2810AVWD1S
Manufacturer Kingbright
Catalog LED Lighting - White
Description White LEDs 2.8X0.8MM RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright
Category White LEDs
Mounting Style SMD/SMT
Package / Case Side Looker
Illumination Color White
Luminous Intensity 1.7 cd
Viewing Angle 110 deg
If - Forward Current 20 mA
Vf - Forward Voltage 3.3 V
Length 2.8 mm
Width 1.2 mm
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Lens Color Colorless
Ultra Librarian 3D Model Ultra Librarian AA2810AVWD1S CAD Model

Description

The AA2810AVWD1S is a compact 2.8 × 0.8 mm right-angle SMD chip LED lamp designed for applications requiring side-view illumination in space-constrained environments. The LED uses InGaN light-emitting technology, providing stable and efficient light output suitable for indicators, backlighting, and consumer electronic displays.
To ensure device reliability, proper ESD precautions are required, as electrostatic discharge and power surges may damage the LED. It is recommended to use a wrist strap or anti-static gloves during handling, and all equipment and machinery should be properly grounded.
With its low profile, right-angle optical design and SMD compatibility, the AA2810AVWD1S is ideal for compact PCBs, handheld devices, and applications needing lateral illumination.

You May Also Be Interested in

Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess