EN
  • EN
  • DE

L-1513SYC-J3

Part No L-1513SYC-J3
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Led 5MM Yellow 590NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068307-L-1513SYC-J3
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L-1513SYC-J3 CAD Model

Description

The L-1513SYC-J3 is a Super Yellow LED manufactured by Kingbright Corporation. This LED is designed to provide a bright and efficient light source for various indicator and display applications. Its super yellow color makes it easily visible and suitable for applications where attention-grabbing illumination is required.

Applications:

      
  • Indicator Lights: Used as status indicators in electronic devices and control panels.
  •   
  • Panel Indicators: Provides visual alerts or information on control panels.
  •   
  • Backlighting: Used for backlighting LCD displays and keypads.
  •   
  • Automotive Lighting: Used in dashboard indicators and other automotive lighting applications.
  •   
  • Consumer Electronics: Used in various consumer electronic devices for indication purposes.
  •   
  • Signage: Used in small signs and displays for highlighting information.

Features:

      
  • Super Yellow Color: Provides a bright and easily visible yellow light.
  •   
  • High Luminous Intensity: Offers high brightness for clear visibility.
  •   
  • Low Power Consumption: Conserves energy in battery-powered applications.
  •   
  • Long Lifespan: Provides extended operational life, reducing maintenance requirements.
  •   
  • Compact Size: Suitable for space-constrained applications.
  •   
  • Wide Viewing Angle: Ensures visibility from various angles.
  •   
  • RoHS Compliant: Complies with environmental regulations.
  •   
  • Through-Hole Mounting: Easy to install using standard through-hole soldering techniques.

Benefits:

      
  • Enhanced Visibility: Bright yellow light ensures clear visibility in various lighting conditions.
  •   
  • Energy Efficiency: Low power consumption reduces energy costs.
  •   
  • Long-Term Reliability: Extended lifespan reduces maintenance and replacement costs.
  •   
  • Versatile Application: Suitable for a wide range of indicator and display applications.
  •   
  • Easy Installation: Simple through-hole mounting facilitates easy installation.
  •   
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The L-1513SYC-J3 has a typical forward voltage of around 2.0V and a forward current of approximately 20mA. The luminous intensity typically ranges from 5 to 10 mcd (millicandelas). The LED has a viewing angle of around 60 degrees, which ensures that it is visible from a wide range of angles. The package type is a standard 5mm through-hole LED. The operating temperature range is typically from -40°C to +85°C, making it suitable for use in various environmental conditions. It is commonly used in applications where a bright and reliable yellow indicator light is required.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0382
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
ON Semiconductor
Lowest to $0.1379
KIWI
Lowest to $0.0839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess