EN
  • EN
  • DE

KPT-2012VGC-A

Part No KPT-2012VGC-A
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description LED Uni-Color Green 520nm Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067788-KPT-2012VGC-A
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPT-2012VGC-A CAD Model

Description

The KPT-2012VGC-A is a top-view, green LED manufactured by Kingbright Corporation. This LED is designed for use in various electronic devices and equipment where a clear and visible green indicator light is needed. Its compact size and surface-mount design make it well-suited for applications with limited space. The 'VGC' likely indicates a Very Green Color.

Applications

  • Status indicators in consumer electronics (e.g., DVD players, TVs)
  • Backlighting for switches and buttons
  • Instrumentation panels
  • Medical equipment indicators
  • Industrial control panels

Features

  • Compact size: 2.0mm x 1.2mm footprint
  • Top-view LED
  • High luminous intensity
  • Low power consumption
  • Wide viewing angle
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Allows for compact and space-saving designs.
  • Provides a clear and easily visible green light.
  • Helps to conserve energy and extend battery life.
  • Ensures visibility from different viewing positions.
  • Simplifies the assembly process in high-volume manufacturing.
  • Complies with environmental regulations, reducing the use of hazardous substances.
  • Offers long-term reliability and stable performance.

Additional Details

The KPT-2012VGC-A LED is designed for reflow soldering onto printed circuit boards (PCBs). It requires a series resistor to limit the current and prevent damage to the LED. The optimal operating current and voltage should be obtained from the manufacturer's datasheet. The typical applications for this LED involve indicating power status, system activity, or other critical parameters in various electronic systems. Its robust construction and reliable performance make it a popular choice for a wide range of applications.

The KPT-2012VGC-A provides a vibrant green light output suitable for clearly indicating operational status or other relevant information. The materials used in its construction are selected for durability and long-term performance, ensuring consistent operation over its lifespan.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0215
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Chilisin
Lowest to $0.0517
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess