EN
  • EN
  • DE

KAA-3528QBDCCKS

Part No KAA-3528QBDCCKS
Manufacturer Kingbright Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826698-KAA-3528QBDCCKS
Ultra Librarian 3D Model Ultra Librarian KAA-3528QBDCCKS CAD Model

Description

The KAA-3528QBDCCKS is a surface-mount LED manufactured by Kingbright Corporation. This is a blue LED, packaged in a standard 3.5mm x 2.8mm SMD (Surface Mount Device) package. It is designed for a variety of indication and illumination applications where a compact and efficient blue light source is needed.

Applications

  • Backlighting for LCD screens
  • Indicator lights for electronic devices
  • Automotive lighting
  • General illumination
  • Status indicators on PCBs

Features

  • Blue Light Emission: Produces a bright blue light.
  • Surface Mount Device (SMD): Designed for automated assembly on PCBs.
  • Compact Size (3.5mm x 2.8mm): Saves space on circuit boards.
  • Low Power Consumption: Energy-efficient operation.
  • Wide Viewing Angle: Provides good visibility from various angles.
  • Long Lifespan: Offers extended operational life.

Benefits

  • Clear and Bright Indication: Provides a highly visible blue light for clear indication.
  • Easy Assembly: SMD design simplifies manufacturing and reduces assembly costs.
  • Space-Saving Design: Compact size allows for use in space-constrained applications.
  • Energy Efficiency: Low power consumption minimizes energy usage.
  • Reliable Performance: Long lifespan ensures consistent and dependable operation.

Additional Details

The KAA-3528QBDCCKS LED requires a current-limiting resistor to prevent damage. The forward voltage and forward current specifications should be consulted in the Kingbright datasheet to determine the appropriate resistor value. The LED is typically mounted using reflow soldering techniques. The datasheet also provides information on the luminous intensity, viewing angle, and color coordinates of the emitted light. Proper thermal management is important for maximizing the lifespan and performance of the LED. It is crucial to follow the manufacturer's recommendations for storage, handling, and soldering to ensure reliable operation. This LED is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess