EN
  • EN
  • DE
Part No 753
Manufacturer Keystone Electronics
Catalog Bushings, Grommets
Description GROMMET 0.625" RUBBER BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.062" (1.57mm)
Panel Cutout Dimensions Circular - 1.250" (31.75mm)
Diameter - Inside 0.625" (15.88mm)
Material Rubber
Color Black
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.93.5050
Win Source Part Number 858132-753
Ultra Librarian 3D Model Ultra Librarian 753 CAD Model

Description

The 858132-753 is a black rubber grommet designed for cable and wire management.

  • Panel Cutout: It features a circular panel cutout with a diameter of 1.250" (31.75mm).
  • Panel Thickness: A panel thickness of 0.062" (1.57mm).
  • Material: The grommet is made of rubber.
  • Manufacturer: It is manufactured by Keystone Electronics.
  • Status: Is currently an active product.
  • REACH: It is unaffected by REACH regulations.
  • ECCN: Is EAR99.
  • MSL Level: Is 1 (unlimited).
  • HTSUS Code: 4016.93.5050.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $3.3622
Davies Molding, LLC
GROMMET 0.187\
Lowest to $0.4483
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
GROM EDGE SOLID ELAST BLK 1=100'
Lowest to $10.0855
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess