EN
  • EN
  • DE
Part No 5000
Manufacturer Keystone Electronics
Catalog Test and Measurement—Test Points
Description PC TEST POINT MINIATURE RED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197010-5000
Manufacturer Keystone Electronics
Category Test and Measurement -Test Points
Series THM
Package Bulk
Product Status Active
Type PC Test Point, Miniature
Mounting Type Through Hole
Color Red
Hole Diameter 0.040" (1.02mm)
Size / Dimension 0.100" Dia x 0.180" L (2.54mm x 4.57mm)
Ultra Librarian 3D Model Ultra Librarian 5000 CAD Model

Description

The Keystone Electronics PC Test Point is a miniature component designed for use in test and measurement applications. With a size of 0.100" Dia x 0.180" L (2.54mm x 4.57mm), this test point is compact and space-saving. It has a hole diameter of 0.040" (1.02mm) and a mounting type of through hole, ensuring easy installation. The test point is red in color, making it easily identifiable in your circuit. It is made by Keystone Electronics, a trusted manufacturer known for producing high-quality electronic components. The Keystone Electronics PC Test Point is an active product, meaning it is readily available for purchase. It is a reliable and essential component for your test and measurement needs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MINIATURE RED
Lowest to $0.1810
TE Connectivity
CONN TIP JACK SOLDER BLACK
Lowest to $8.1612
3M
TEST CLIP DIP 64 (2 X 32)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.3657
3M
TEST CLIP SOIC 16 (2 X 8)
Need more? Email Us
Pomona Electronics
TEST CLIP SOIC 14 (2 X 7)
Need more? Email Us
3M
TEST CLIP DIP 28 (2 X 14)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE BLACK
Lowest to $0.2648
Keystone Electronics
PC TEST POINT MINIATURE BLUE
Lowest to $0.3972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1810 $50.6800
675+ $0.1486 $100.3050
1,045+ $0.1439 $150.3755
1,440+ $0.1393 $200.5920
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess