Products specifications Report Issue?

Category Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Transistor, TO-3
Number of Positions or Pins (Grid) 3 (Oval)
Contact Finish - Mating Tin
Contact Material - Mating Brass
Mounting Type Chassis Mount
Features Closed Frame
Termination Solder
Contact Finish - Post Tin
Contact Material - Post Brass
Housing Material Polybutylene Terephthalate (PBT)
Material Flammability Rating UL94 V-0
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.6070
Win Source Part Number 856087-4516
Ultra Librarian 3D Model Ultra Librarian 4516 CAD Model

Description

The 856087-4516 is a transistor socket designed for TO-3 type transistors. It features a closed frame design, providing secure housing for the transistor.

  • Transistor Type: TO-3
  • Frame: Closed
  • Termination: Solder
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Flammability Rating: UL94 V-0
  • Pin Count: 3-Pin (Oval)
  • Package: Bulk
  • Quantity: 1 piece

It is a reliable choice for securely housing and connecting TO-3 transistors in various electronic applications.

You May Also Be Interested in

Keystone Electronics
CONN TRANSIST TO-5 8POS TIN
Need more? Email Us
ECAD model for 4592
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
ECAD model for 299-43-324-11-001000
3M
CONN IC DIP SOCKET 28POS TIN
Need more? Email Us
ECAD model for 4828-6000-CP
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
ECAD model for 111-93-316-41-001000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
ECAD model for 115-43-324-41-003000
Mill-Max Manufacturing Corp.
CONN TRANSIST TO-5 4POS GOLD
Need more? Email Us
ECAD model for 917-93-104-41-005000
TE Connectivity
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
ECAD model for 4-1437531-5
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 20POS GOLD
Need more? Email Us
ECAD model for 299-43-320-10-001000
Samtec Inc.
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST SMD T/R
Lowest to $0.4590
ECAD model for PLCC-044-T-N-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention