Products specifications Report Issue?

Mounting Type Through Hole
Fuse Size 0.197" Dia (5mm)
Current Rating (Amps) 15 A
For Use With/Related Products 5mm Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Orientation Horizontal
Termination Style PC Pin
Contact Material Brass
Contact Finish Tin
Approval Agency UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601971-3512P
Ultra Librarian 3D Model Ultra Librarian 3512P CAD Model

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL / Fuse Holder 30 A 600V 1 Circuit Cartridge DIN Rail
Need more? Email Us
ECAD model for LPSM0001ZXID
Schurter Inc.
Fuse Holder 16 A 500V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0031
Littelfuse Inc.
FUSE CLIP CART 250V 6.3A PCB
Lowest to $0.1827
ECAD model for 52000001009
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT / Fuse Block 600V 12 Circuit Cartridge Chassis Mount
Need more? Email Us
ECAD model for S-8301-12-R
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
ECAD model for 03455HS2H
Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
ECAD model for LFR604001C
Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Lowest to $0.4076
ECAD model for BK/1A1907-06-R
Littelfuse Inc.
FUSE HLDR CARTRIDGE 600V 16A PCB
Lowest to $3.7050
ECAD model for 03450101HX010
Littelfuse Inc.
FUSE CLIP CARTRIDGE 10A PCB
Need more? Email Us
ECAD model for 00300210H

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention