EN
  • EN
  • DE
Part No 1020
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER AAA 1 CELL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AAA
Number of Cells 1
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.440" (11.18mm)
Temperature Range - Operating -50°C ~ 145°C
Standard Package 200 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 538296-1020
Ultra Librarian 3D Model Ultra Librarian 1020 CAD Model

Description

The 538296-1020 is a surface mount battery holder from Keystone Electronics.

  • Battery Cell Size: AAA
  • Height Above Board: 0.440" (11.18mm)
  • Holder Style: Open
  • Number of Cells: 1
  • Temperature Range: -50°C to 145°C
  • Mounting: PCB Surface Mount
  • Standard Package: 200 pcs
  • Win Source Part Number: 538296-1020

You May Also Be Interested in

98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER 18650 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 6\
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA SMD
Need more? Email Us
Bulgin
BATTERY HOLDER 9V SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT CONT SPR MULTI 2 CELL SLD
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8863 $63.0904
18+ $6.4715 $116.4870
28+ $6.2693 $175.5404
39+ $6.0672 $236.6208
50+ $5.8651 $293.2550
66+ $5.2576 $347.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess