The T520Y227M010AE040 is a solid electrolytic capacitor from Kemet’s T520 series, utilizing Polymer Hermetic Aluminum technology. It is designed for surface mount applications where high reliability and stable performance are crucial.
Applications
- Power management circuits
- Decoupling and filtering in electronic devices
- Solid State Drives (SSDs)
- DC-DC converters
- Portable electronics
- Industrial control equipment
Features
- Polymer Hermetic Aluminum construction
- Surface Mount Device (SMD)
- Low Equivalent Series Resistance (ESR)
- High ripple current handling capability
- High volumetric efficiency
- Stable capacitance over temperature and voltage
- RoHS compliant
Benefits
- Improved power efficiency due to minimized ESR losses
- Extended service life because of stable performance characteristics
- Reduced board space requirement due to high volumetric efficiency
- Enhanced reliability in harsh environmental conditions
- Simplified manufacturing with surface mount compatibility
- Environmentally responsible due to RoHS compliance
Additional Details
This capacitor has a capacitance of 220µF (microfarads) with a tolerance of ±20%. It is rated for a voltage of 10V (volts). Its low ESR contributes to enhanced performance and reduced heat generation. Its operating temperature ranges from -55°C to +125°C. The designation 'AE040' denotes specific packaging or performance characteristics. Refer to the official Kemet datasheet for detailed electrical specifications, dimensions, and performance data. The surface mount design facilitates easy integration into automated assembly processes. Polymer capacitors offer advantages over traditional electrolytic capacitors, particularly in high-frequency applications and where ripple current is a major consideration. Its small size and high performance make it suitable for many applications. This series provides benefits where reliability is paramount. This capacitor is designed to provide reliable and consistent operation.