The T520W686M010AE025 is a surface-mount solid electrolytic capacitor manufactured by KEMET as part of their T520 series. This capacitor is designed for demanding applications needing high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a broad range of temperatures and operating frequencies. It is commonly employed in power management systems, decoupling circuits, and filtering applications within electronic devices.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Decoupling in digital circuits
- Voltage regulation circuits
Features:
- High Capacitance: 68μF
- Low ESR (Equivalent Series Resistance): 25 mΩ
- Rated Voltage: 10V DC
- Case Size: W case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Enhanced circuit stability due to low ESR.
- Extended operating life because of its solid electrolytic construction.
- Reduced voltage ripple in power supply applications.
- Efficient decoupling of high-frequency noise.
- Smaller footprint compared to traditional electrolytic capacitors, saving valuable board space.
- High volumetric efficiency, maximizing capacitance within a compact size.
- Excellent capacitance retention at high frequencies and temperatures, providing stable performance under varying conditions.
Additional Details:
The T520W686M010AE025 utilizes a polymer cathode, resulting in a lower ESR and improved performance compared to traditional MnO2 cathode capacitors. The 'W' case size provides a balanced approach between capacitance and board space usage. Its wide operating temperature range makes it suitable for use in challenging environmental conditions. The capacitor is designed to withstand reflow soldering processes, streamlining its integration into automated manufacturing lines. It's ideally suited for applications where high performance and long-term reliability are essential.