The T520V686M010AE100 is a surface-mount solid electrolytic capacitor from KEMET's T520 series. This capacitor is engineered for applications demanding high capacitance, low ESR (Equivalent Series Resistance), and consistent performance across varying temperatures and frequencies. It's commonly found in power management systems, decoupling circuits, and filtering applications.
Applications:
- DC-DC converters
- Power supplies
- High-frequency circuit filtering
- Digital circuit decoupling
- Voltage regulation circuits
Features:
- High capacitance: 68μF
- Low ESR (Equivalent Series Resistance): 100 mΩ
- Rated Voltage: 10V DC
- Case Size: V case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Enhanced circuit stability due to low ESR
- Prolonged operational lifespan due to its solid electrolytic structure
- Reduced voltage ripple in power supply setups
- Effective decoupling of high-frequency noise
- Compact footprint compared to conventional electrolytic capacitors
- High volumetric efficiency
- Excellent capacitance stability at elevated frequencies and temperatures
Additional Details:
The T520V686M010AE100 utilizes a polymer cathode, resulting in lower ESR and improved performance compared to MnO2 cathode capacitors. The 'V' case provides a good balance between capacitance and board space utilization. Its high operating temperature range allows usage in challenging environments. The capacitor is designed to endure reflow soldering processes, facilitating seamless integration into automated assembly. It's ideal for applications where performance and reliability are critical.