EN
  • EN
  • DE

T520V477M2R5AE007

Part No T520V477M2R5AE007
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195905-T520V477M2R5AE007
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V477M2R5AE007 CAD Model

Description

The Kemet T520V477M2R5AE007 is a high-performance solid electrolytic capacitor belonging to the T520 series, renowned for its robust design and suitability for demanding applications. It is specifically engineered to deliver high capacitance, low Equivalent Series Resistance (ESR), and stable performance across a wide range of temperatures and frequencies. The incorporation of a tantalum polymer cathode is a key feature, providing superior electrical characteristics and improved reliability compared to traditional tantalum capacitors that use manganese dioxide cathodes.

Applications:

  • Power Management: Ideal for filtering and energy storage in DC-DC converters and voltage regulators.
  • Decoupling: Provides stable power supply voltage for high-speed digital circuits.
  • Portable Electronics: Used in smartphones, tablets, and other mobile devices where space and performance are crucial.
  • Industrial Control: Ensures stable and reliable operation in industrial control systems operating in harsh environments.
  • Automotive Electronics: Well-suited for use in automotive applications, including engine control units (ECUs) and infotainment systems.

Features:

  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance over temperature and frequency variations.
  • Tantalum Polymer Cathode: Enhances reliability and reduces the risk of failure.
  • RoHS Compliance: Meets environmental standards regarding the use of hazardous materials.
  • Surface Mount Design: Facilitates efficient automated assembly.

Benefits:

  • Enhanced Circuit Performance: The low ESR and stable capacitance contribute to more efficient and reliable circuits.
  • Longer Operational Life: The tantalum polymer cathode enhances reliability, extending the operational lifespan.
  • Energy Efficiency: Low ESR minimizes power dissipation, leading to energy savings.
  • Simplified Manufacturing: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The T520V477M2R5AE007 features a capacitance of 470µF and a voltage rating of 2.5V. With an extremely low ESR of 7 mOhms, it's ideal for applications requiring very low impedance. Its operating temperature range is from -55°C to +105°C. It is designed for reflow soldering and comes packaged on tape and reel for automated assembly.

You May Also Be Interested in

Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess