EN
  • EN
  • DE

T520V227M004AE007

Part No T520V227M004AE007
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195889-T520V227M004AE007
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V227M004AE007 CAD Model

Description

The Kemet T520V227M004AE007 is a high-performance solid electrolytic capacitor from the T520 series. It's engineered for applications demanding high capacitance, low Equivalent Series Resistance (ESR), and unwavering performance across a wide spectrum of temperatures and frequencies. The T520 series distinguishes itself by employing a tantalum polymer cathode, offering enhanced electrical characteristics and heightened reliability compared to conventional tantalum capacitors using manganese dioxide cathodes.

Applications:

  • Power Management: Ideal for filtering and energy storage within DC-DC converters and voltage regulation circuits.
  • Decoupling Applications: Excellent for high-frequency decoupling in digital circuits, ensuring stable power supply voltage.
  • Medical Equipment: Suitable for deployment in critical medical devices requiring exceptional reliability and stability.
  • Aerospace Systems: Well-suited for integration into aerospace systems where component integrity and dependable performance are of utmost importance.
  • Industrial Automation: Reliable for ensuring stable operations in industrial control systems, especially in demanding environments.

Features:

  • Low ESR: Minimizes power loss and enhances the efficiency of circuits.
  • High Capacitance Stability: Delivers consistent performance across a range of temperatures and frequencies.
  • Tantalum Polymer Cathode: Boosts reliability and reduces potential failure modes.
  • RoHS Compliance: Complies with environmental standards restricting the use of hazardous substances.
  • Surface Mount Technology: Designed for automated assembly, saving valuable board space.

Benefits:

  • Superior Circuit Performance: Low ESR and stable capacitance lead to highly efficient and dependable circuits.
  • Extended Operational Lifespan: Tantalum polymer cathodes contribute to superior reliability, extending the operational life.
  • Reduced Energy Consumption: Minimal power dissipation through low ESR, resulting in significant energy savings.
  • Streamlined Assembly: Designed for automated surface mount assembly, which significantly reduces manufacturing expenses.
  • Environmental Responsibility: RoHS compliance ensures the product meets environmental safety standards.

Additional Details:

The T520V227M004AE007 features a capacitance of 220µF and a voltage rating of 4V. Its ESR is typically around 7 mOhms, making it suitable for applications where low impedance is critical. The operating temperature range is between -55°C and +105°C. Packaged on tape and reel for efficient automated assembly, this part is optimized for reflow soldering processes.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess