The T520V107M006AE015 is a high-performance solid electrolytic capacitor manufactured by Kemet, belonging to the T520 series. It utilizes tantalum polymer cathode technology and is designed for applications that require a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a broad range of temperatures and frequencies. Its construction emphasizes reliability and efficient use of space.
Applications
- Voltage regulation in power supplies
- DC-DC conversion in portable devices
- Filtering in high-frequency circuits
- Bypass and decoupling in digital systems
- Applications demanding stable operation under high ripple current
Features
- Tantalum polymer cathode technology
- Low ESR
- High capacitance retention with frequency
- Stable performance across a wide temperature range
- RoHS compliant
- Compact size for high volumetric efficiency
Benefits
- Improved circuit efficiency due to low ESR, leading to reduced power loss and heat generation.
- Space-saving design allows for higher density board layouts.
- Enhanced reliability and extended lifespan due to stable performance in various operating conditions.
- Environmentally friendly due to RoHS compliance.
- Reduced voltage derating requirements, improving design flexibility.
Additional Details
The T520V107M006AE015 features a capacitance of 100µF (microfarads) with a tolerance of ±20%. Its voltage rating is 6.3V DC. The equivalent series resistance (ESR) is notably low, typically in the single-digit milliohm range, which contributes to its excellent performance in high-frequency circuits. The operating temperature range spans from -55°C to +105°C. This capacitor is designed for surface mounting, streamlining the assembly process. The robust construction of the T520 series makes it well-suited for demanding environments, including those with high humidity and vibration. This component is an ideal choice when board space is limited and high performance is essential.