The T520T476M006ATE0707650 is a high-performance solid electrolytic capacitor from Kemet, belonging to their T520 series. It's designed for applications demanding high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a broad temperature and frequency spectrum. Compared to traditional tantalum capacitors, it offers improved characteristics, making it suitable for power management, filtering, and decoupling circuits.
Applications
- Power management circuits
- Filtering applications
- Decoupling applications
- DC-DC converters
- High-frequency power supplies
- Data storage devices
- Mobile devices
- Industrial control systems
Features
- High Capacitance: 47µF (Microfarads)
- Low ESR: 70 mΩ (Milliohms)
- Voltage Rating: 6.3V DC
- Operating Temperature Range: -55°C to +125°C
- Solid Electrolyte: Polymer Tantalum
- RoHS Compliant
- Surface Mount Technology (SMT)
Benefits
- Enhanced power efficiency due to its low ESR
- Stable performance across a wide temperature range
- Extended operational lifespan thanks to the solid polymer electrolyte
- Reduced component count due to its high capacitance
- Reliable operation in demanding applications
- Environmentally conscious due to RoHS compliance
Additional Details
The T520T476M006ATE0707650 capacitor utilizes a solid polymer tantalum electrolyte, ensuring excellent stability and a long service life. Its surface-mount design facilitates easy assembly and minimizes board space requirements. The low ESR is especially advantageous in power management, minimizing power losses and improving efficiency. This component is housed in a standard EIA (Electronic Industries Alliance) case size, ensuring compatibility with automated assembly equipment. Its durable construction guarantees dependable performance even in challenging environments.
Kemet's T520 series is recognized for superior performance and reliability. This specific part number, T520T476M006ATE0707650, is optimized for applications requiring a combination of high capacitance and low ESR. It's a popular choice among designers seeking a high-performing capacitor. The part is supplied in tape and reel packaging for efficient automated assembly processes. The '7650' at the end of the part number could denote a specific packaging or testing variation, but without explicit documentation, this is speculation. However, the core electrical characteristics remain the same as the T520T476M006ATE070.