EN
  • EN
  • DE

T520T156M006AE100

Part No T520T156M006AE100
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195844-T520T156M006AE100
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520T156M006AE100 CAD Model

Description

The Kemet T520T156M006AE100 is a high-performance solid electrolytic capacitor designed for demanding applications where stability and low ESR are critical. Part of the T520 series, it boasts a Polymer Hermetic Molded Chip construction, providing superior performance compared to traditional MnO2 capacitors.

Applications

  • DC-DC Converters
  • Power Management Systems
  • High Ripple Current Applications
  • Filtering and Decoupling in Power Supplies
  • High-Speed Digital Circuits

Features

  • Capacitance: 15µF
  • Voltage Rating: 6.3V
  • ESR (Equivalent Series Resistance): 100 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, increasing efficiency in power applications.
  • High Ripple Current Capability: Ensures stable performance under high current conditions, extending the lifespan of the capacitor.
  • Stable Performance: Polymer cathode provides excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: Robust design and materials contribute to a longer operational life, reducing the need for replacements.
  • Compact Size: Efficient use of board space due to its molded chip design.

Additional Details

The T520T156M006AE100 utilizes a conductive polymer cathode, offering significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. With a capacitance of 15µF, it provides effective filtering and energy storage capabilities. Its 6.3V voltage rating makes it suitable for various low-voltage power systems. The low ESR of 100 mΩ minimizes power losses and heat, ensuring reliable operation in demanding circuits. Designed for surface mount technology (SMT), this capacitor adheres to industry-standard dimensions for easy integration into automated assembly processes.

Its high operating temperature range (-55°C to +125°C) makes it suitable for use in harsh environments. The Polymer Hermetic Molded Chip construction offers enhanced protection against moisture and environmental factors, further enhancing its reliability. The T520T156M006AE100 is an excellent choice for applications requiring high performance, stability, and longevity in a compact form factor, especially where minimizing ESR is crucial.

You May Also Be Interested in

AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess