EN
  • EN
  • DE

T520M157M006ATE0707650

Part No T520M157M006ATE0707650
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195836-T520M157M006ATE0707650
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520M157M006ATE0707650 CAD Model

Description

The Kemet T520M157M006ATE0707650 is a high-performance solid electrolytic capacitor designed for applications requiring exceptional stability and low ESR. As part of the T520 series, it features a Polymer Hermetic Molded Chip construction that offers superior performance compared to traditional MnO2 capacitors.

Applications

  • DC-DC Converters
  • Power Management Units (PMU)
  • High Ripple Current Applications
  • Filtering and Decoupling in Power Supplies
  • High-Speed Digital Circuits

Features

  • Capacitance: 150µF
  • Voltage Rating: 6.3V
  • ESR (Equivalent Series Resistance): 70 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Ultra-Low ESR: Minimizes power loss and heat generation, resulting in higher efficiency.
  • High Ripple Current Capability: Provides stable performance under high current conditions, extending capacitor lifespan.
  • Stable Performance: Polymer cathode offers excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: Robust design and materials contribute to a longer operational life, reducing the need for replacements.
  • Compact Size: Efficient use of board space due to molded chip design.

Additional Details

The T520M157M006ATE0707650 capacitor utilizes a conductive polymer cathode, which provides significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. With a capacitance of 150µF, it provides effective filtering and energy storage capabilities. Its 6.3V voltage rating makes it suitable for low-voltage power systems. The ultra-low ESR of 70 mΩ minimizes power losses and heat, ensuring reliable operation in demanding circuits. Designed for surface mount technology (SMT), this capacitor adheres to industry-standard dimensions for easy integration into automated assembly processes.

Its high operating temperature range (-55°C to +125°C) makes it suitable for use in harsh environments. The Polymer Hermetic Molded Chip construction offers enhanced protection against moisture and environmental factors, further enhancing its reliability. The T520M157M006ATE0707650 is an excellent choice for applications requiring high performance, stability, and longevity in a compact form factor, especially where minimizing ESR is critical.

You May Also Be Interested in

Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess