EN
  • EN
  • DE

T520D686M016AE050

Part No T520D686M016AE050
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195819-T520D686M016AE050
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D686M016AE050 CAD Model

Description

The T520D686M016AE050 is a surface-mount solid electrolytic capacitor from KEMET’s T520 series, designed for high-performance and reliable operation. This capacitor utilizes a tantalum anode and a conductive polymer cathode, offering excellent volumetric efficiency, very low Equivalent Series Resistance (ESR), and stable electrical characteristics across a wide range of temperatures and frequencies. Its robust construction makes it well-suited for demanding applications where consistent performance is critical.

Applications

  • DC-DC Converters: Used for input and output filtering in DC-DC converters, reducing voltage ripple and noise, and enhancing efficiency.
  • Power Management Units (PMUs): Employed in PMUs for energy storage and filtering, ensuring stable and reliable power delivery to sensitive components.
  • High-Frequency Switching Circuits: Well-suited for high-frequency switching applications due to its low ESR and Equivalent Series Inductance (ESL), minimizing power losses and improving performance.
  • Solid State Drives (SSDs): Utilized in SSDs for power decoupling and filtering, ensuring stable operation and data integrity.
  • Telecommunications Equipment: Used in telecom infrastructure, such as base stations and routers, for signal conditioning and power supply smoothing.

Features

  • Tantalum Anode: Provides high capacitance stability and excellent volumetric efficiency.
  • Conductive Polymer Cathode: Offers ultra-low ESR, enabling superior high-frequency performance and reduced heat generation.
  • Surface Mount Technology (SMT): Designed for automated assembly, facilitating high-density circuit board layouts.
  • RoHS Compliant: Meets RoHS directives, ensuring environmental friendliness by restricting the use of hazardous substances.
  • Wide Operating Temperature Range: Operates reliably between -55°C and +125°C, making it suitable for use in harsh environments.
  • High Ripple Current Capability: Capable of handling high ripple currents without significant performance degradation.

Benefits

  • Improved Circuit Efficiency: Low ESR minimizes power losses, enhancing the overall efficiency of the circuit.
  • Enhanced Reliability: Stable electrical characteristics ensure consistent and reliable performance over time and temperature.
  • Reduced Component Count: High capacitance and voltage ratings allow for fewer components to achieve the desired performance.
  • Compact Design: Small form factor enables high-density circuit board layouts, saving valuable space and reducing system size.
  • Long Service Life: Robust construction and advanced materials contribute to a long and reliable operational life.

Additional Details

The T520D686M016AE050 has a capacitance of 68µF, a voltage rating of 16V, and a tolerance of ±20%. Its exceptionally low ESR contributes to its superior performance in demanding applications. The capacitor is available in a standard EIA case size, allowing for easy integration into various circuit designs. Its construction provides resistance to mechanical shock and vibration, further enhancing its suitability for use in challenging environments. This capacitor is commonly used in applications where consistent and reliable performance is of utmost importance, such as in industrial control systems, automotive electronics, and high-end consumer electronics.

You May Also Be Interested in

AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess