The KEMET T520 series is a high-reliability, solid electrolytic capacitor designed for demanding applications requiring stable electrical performance and long operational life. The T520D337K006AT is a tantalum polymer capacitor with a capacitance of 330µF and a voltage rating of 6.3V. It is designed for surface mount applications, allowing for high-density circuit board designs and automated assembly.
Applications:
- Power management circuits, providing stable capacitance for filtering and energy storage.
- DC-DC converters, smoothing output voltage and minimizing ripple.
- Industrial control systems, where reliability and long life are critical.
- Telecommunications equipment, filtering and decoupling sensitive circuits.
- Automotive electronics, benefitting from robust performance over a wide temperature range.
Features:
- Tantalum Polymer Electrode: Delivers superior stability and reliability compared to traditional tantalum capacitors.
- Surface Mount Design: Enables automated assembly and high-density circuit board layouts.
- Low ESR (Equivalent Series Resistance): Minimizes power dissipation and increases circuit efficiency.
- Stable Electrical Performance: Maintains consistent capacitance and ESR across temperature and frequency variations.
- RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.
Benefits:
- Enhanced Reliability: The tantalum polymer construction extends operational life and enhances stability, reducing the likelihood of component failure.
- Improved Circuit Efficiency: Low ESR reduces power losses, leading to higher efficiency and lower heat generation.
- Compact Board Design: The SMD design allows for smaller and more efficient circuit board layouts, saving space.
- Simplified Assembly Process: Surface mount compatibility streamlines assembly and lowers manufacturing costs.
- Consistent Performance: Stable electrical characteristics ensure reliable and predictable circuit operation.
The T520D337K006AT has a capacitance tolerance of ±10%. It operates over a temperature range of -55°C to +125°C, making it suitable for harsh environments. The low ESR characteristic is crucial for applications sensitive to ripple current and voltage variations. Typically supplied in tape and reel packaging, this capacitor is designed for automated pick-and-place assembly.